51551

Manufactured by MURR ELEKTRONIK

MURR ELEKTRONIK 51551 0
MURR ELEKTRONIK 51551 1
MURR ELEKTRONIK 51551 2
representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - $42.00
Save as much as 48 %
Last Value Update: 1/21/2021
Product Description
Warranty
  • 51551
  • OUTPUT RELAY
  • IN: 24 VAC/DC - OUT: 250 VAC/DC
  • 5 A
  • 1 N/O CONTACT
  • 12 MM SCREW-TYPE TERMINAL
If you need a specific firmware or series relating to 51551, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$36.00

Radwell Preferred Manufacturer Factory New Level 1

$36.00
SKU: 1103032
Ships Same Day
Save Up To $6.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
12 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$22.00

Surplus Never Used Original Packaging

$27.00
SKU: 1103033
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $15.00!
1 in UK!

Surplus Never Used Radwell Packaging

$24.00
SKU: 1103034
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $18.00!
15 in UK!

Previously Used / Radwell Certified

$22.00
SKU: 1103035
Ships in 24 hours
Save Up To $20.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
1 in US!
114 in UK!
If you need a specific firmware or series relating to 51551, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.