51140

Manufactured by MURR ELEKTRONIK

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $65.00
Save as much as 49 %
Last Value Update: 1/21/2021
Product Description
Warranty
  • 51140
  • RMMD-2A/24VDC INPUT RELAY
  • IN: 24 VDC - OUT: 250 VAC/DC / 2 A
  • 2 N/O CONTACT - 12 MM SCREW-TYPE TERMINAL
If you need a specific firmware or series relating to 51140, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$55.00

Radwell Preferred Manufacturer Factory New Level 1

$55.00
SKU: 1103007
1-4 Weeks
Save Up To $10.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$33.00

Surplus Never Used Original Packaging

$42.00
SKU: 1103008
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $23.00!
2 in UK!

Surplus Never Used Radwell Packaging

$36.00
SKU: 1103009
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$33.00
SKU: 1103010
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $32.00!
o
Rush Available
7 in UK!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 51140, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.