276477

Manufactured by MURR ELEKTRONIK

MURR ELEKTRONIK 276477 0
MURR ELEKTRONIK 276477 1
MURR ELEKTRONIK 276477 2
representative photo
click to zoom
Weight: 0.53 lbs
Estimated Value - $800.00
Save as much as 59 %
Last Value Update: 11/23/2021
Product Description
Warranty
  • 276477
  • DISCONTINUED BY MANUFACTURER
  • PRE-PROCESSING DISTRIBUTOR
  • 4 WAY
  • 5 POLE
  • M12 PLUG CONNECTION
  • FOR PRE-LINKING DIGITAL SIGNALS
  • 24 VDC
  • 35 MA
  • -10 TO +50 DEGREE C
  • IP65/67
If you need a specific firmware or series relating to 276477, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$480.00

Surplus Never Used Original Packaging

$600.00
SKU: 26109759
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$520.00
SKU: 26109760
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$480.00
SKU: 26109761
Ships in 24 hours
Save Up To $320.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
If you need a specific firmware or series relating to 276477, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.