Home >  Electrical Products  >  Power Adaptor  >  MULTICOMP  >  SPC20106

SPC20106

Manufactured by MULTICOMP

MULTICOMP SPC20106 0
MULTICOMP SPC20106 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 3.92
Save as much as 46%
Last Value Update: 3/25/2022
Product Description
Warranty
  • SPC20106
  • RF/COAXIAL ADAPTER
  • BNC JACK-BNC JACK
  • CONVERT FROM COAX TYPE:BNC
  • CONVERT FROM GENDER:JACK
  • CONVERT TO COAX TYPE:BNC
  • CONVERT TO GENDER:JACK
  • ADAPTER BODY STYLE:STRAIGHT ADAPTER
  • IMPEDANCE:50OHM
  • CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SPC20106, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICOMP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$3.52
Available To Order

Radwell Independent Supply Chain New Level 1

$3.52
SKU: 18693091
Call 800.884.5500 for current Lead Time
Save Up To $0.39!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2.64
In-Stock

Surplus Never Used Original Packaging

$2.64
SKU: 18693092
Save Up To $1.27!
10 in US!

Surplus Never Used Radwell Packaging

$2.29
SKU: 18693093
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2.11
SKU: 18693094
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to SPC20106, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.