Home >  Electrical Products  >  Power Adaptor  >  MULTICOMP  >  SPC20105

SPC20105

Manufactured by MULTICOMP

MULTICOMP SPC20105 0
MULTICOMP SPC20105 1
MULTICOMP SPC20105 2
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 7.28
Save as much as 46%
Last Value Update: 3/25/2022
Product Description
Warranty
  • SPC20105
  • RF/COAXIAL ADAPTER
  • BNC PLUG-BNC PLUG
  • CONVERT FROM COAX TYPE:BNC
  • CONVERT FROM GENDER:PLUG
  • CONVERT TO COAX TYPE:BNC
  • CONVERT TO GENDER:PLUG
  • ADAPTER BODY STYLE:STRAIGHT ADAPTER
  • IMPEDANCE:50OHM
  • CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SPC20105, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICOMP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$6.55
Available To Order

Radwell Independent Supply Chain New Level 1

$6.55
SKU: 18651977
Call 800.884.5500 for current Lead Time
Save Up To $0.73!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$4.92
In-Stock

Surplus Never Used Original Packaging

$4.92
SKU: 18651978
Save Up To $2.37!
Order Before 3PM
Order Before 3PM ET
32 in US!

Surplus Never Used Radwell Packaging

$4.26
SKU: 18651979
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$3.93
SKU: 18651980
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to SPC20105, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.