Home >  Machine Parts  >  Clamp  >  MUELLER ELECTRIC  >  BU-48B

BU-48B

Manufactured by MUELLER ELECTRIC

MUELLER ELECTRIC BU-48B 0
MUELLER ELECTRIC BU-48B 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 1.58
Save as much as 46%
Last Value Update: 3/31/2022
Product Description
Warranty
  • BU48B
  • AUTOMOTIVE CLIP
  • 0.5IN
  • 10A; CONNECTOR TYPE:TEST CLIP; CURRENT RATING:10A; JAW OPENING MAX:0.5; INSULATOR COLOUR:-; PRODUCT RANGE:-; CONTACT MATERIAL:STEEL; CONTACT PLATING:ZINC PLATED CONTACTS; OVERALL LENGTH:2 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BU-48B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$1.42
Available To Order

Radwell Engineering Preferred Product

$1.42
SKU: 61217827
Call 800.884.5500 For Current Lead Time
Save Up To $0.16!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.85
In-Stock

Surplus Never Used Original Packaging

$1.07
SKU: 61217828
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$0.92
SKU: 61217829
Save Up To $0.66!
12 in US!

Previously Used / Radwell Certified

$0.85
SKU: 61217830
Save Up To $0.73!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to BU-48B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.