Home >  Pilot Devices  >  Selector Switch  >  MOUJEN SWITCH  >  MJ-7106

MJ-7106

Manufactured by MOUJEN SWITCH

representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 70.00
Save as much as 57%
Last Value Update: 11/10/2021
Product Description
Warranty
  • MJ7106
  • HEAVY DUTY PRECISION LIMIT SWITCH
  • OIL AND WATER TIGHT
  • 1NO
  • 1NC DOUBLE BREAK ISOLATED CONTACT
  • MOMENTARY OR MAINTAINED
  • 10A
  • METAL
  • IP65
  • VERTICAL MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MJ-7106, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$49.00
In-Stock

Radwell Engineering Preferred Product

$49.00
SKU: 15860165
Save Up To $21.00!
Additional quantities available with standard lead time.
354 in US!
14 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$37.00
SKU: 15860166
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$32.00
SKU: 15860167
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$30.00
SKU: 15860168
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to MJ-7106, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.