Home >  Drives  >  Soft Start  >  MOTORTRONICS  >  VMX-S-275-CB-1D

VMX-S-275-CB-1D

Manufactured by MOTORTRONICS

representative photo
click to zoom
Weight: 32.01 lbs
Estimated Value - 18,535.00
Save as much as 50%
Last Value Update: 7/18/2014
Product Description
Warranty
  • VMXS275CB1D
  • DISCONTINUED BY MANUFACTURER
  • DRIVE
  • SOFT START
  • VMX-S (CONFIGURED W/ DEADFRONT)
  • NEMA 12/4
  • 208V
  • 75 HP
  • 275 AMP
  • 400 AMP CB
  • OVERLOAD CAPACITY 500% FOR 60SEC
  • CONTROL POWER TRANSFORMER (INCLUDED)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to VMX-S-275-CB-1D, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 25424270
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$13,902.00
SKU: 25424271
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$12,049.00
SKU: 25424272
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$11,121.00
SKU: 25424273
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$9,240.00
Average Delivery 5-20 Days
$9,240.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to VMX-S-275-CB-1D, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.