Home >  Controls & Indicators  >  Indicator/Display  >  MOTORTRONICS  >  DSS1000-COM-KIT

DSS1000-COM-KIT

Manufactured by MOTORTRONICS

representative photo
click to zoom
Weight: 1.80 lbs
Estimated Value - 1,568.00
Save as much as 63%
Last Value Update: 9/15/2022
Product Description
Warranty
  • DSS1000COMKIT
  • MVC4 SPARE PARTS
  • DIGITAL CONTROLLER WITH LEXAN COVER AND HARNESS
  • RANGE: ALL RATINGS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DSS1000-COM-KIT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$1,176.00
In-Stock

Radwell Engineering Preferred Product

$1,176.00
SKU: 25442339
Save Up To $392.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$882.00
SKU: 25442340
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$765.00
SKU: 25442341
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$706.00
SKU: 25442342
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$586.00
Average Delivery 5-20 Days
$586.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to DSS1000-COM-KIT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.