Home >  Transformers  >  Current Transformer  >  MOTORTRONICS  >  180SHT-201

180SHT-201

Manufactured by MOTORTRONICS

MOTORTRONICS 180SHT-201 0
MOTORTRONICS 180SHT-201 1
representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 124.00
Save as much as 67%
Last Value Update: 7/12/2021
Product Description
Warranty
  • 180SHT201
  • MODEL 180 CURRENT TRANSFORMER
  • 200:5 RATIO
  • 2.50" WINDOW DIAMETER
  • TERMINAL CONNECTION THRU-HOLE MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 180SHT-201, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$67.00
Available To Order

Radwell Engineering Preferred Product

$67.00
SKU: 81100728
Call 800.884.5500 For Current Lead Time
Save Up To $57.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$41.00
In-Stock

Surplus Never Used Original Packaging

$51.00
SKU: 81100729
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$44.00
SKU: 81100730
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$41.00
SKU: 81100731
Save Up To $83.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
If you need a specific firmware or series relating to 180SHT-201, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.