Home >  Servo Products  >  Servo Motor  >  MOOG  >  306-131A

306-131A

Manufactured by MOOG

MOOG 306-131A 0
MOOG 306-131A 1
representative photo
click to zoom
Weight: 56.99 lbs
Estimated Value - 2,970.00
Save as much as 50%
Last Value Update: 6/23/2021
Product Description
Warranty
  • 306131A
  • DISCONTINUED BY MANUFACTURER
  • SERVO MOTOR
  • BRUSHLESS
  • 350 V (MAX)
  • 3500 RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 306-131A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MOOG

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$2,258.00
SKU: 47460655
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,961.00
SKU: 47460656
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,782.00
SKU: 47460657
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
Minor $1,485.00
Major $2,153.25
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 306-131A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.