Home >  Test Equipment  >  Multimeter  >  MITUTOYO  >  LSM-3000

LSM-3000

Manufactured by MITUTOYO

representative photo
click to zoom
Weight: 9.00 lbs
Estimated Value - 4,550.00
Save as much as 49%
Last Value Update: 12/12/2013
Product Description
Alternate Part Numbers
Warranty
  • LSM3000
  • DISCONTINUED BY MANUFACTURER
  • MICROMETER LASER SCAN 7DIGIT 100-240VAC 50/60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LSM-3000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 42583385
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2,730.00
In-Stock

Surplus Never Used Original Packaging

$3,413.00
SKU: 42583386
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,958.00
SKU: 42583387
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,730.00
SKU: 42583388
Save Up To $1,820.00!
o
Rush Available
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,300.00
Average Delivery 5-20 Days
$2,300.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to LSM-3000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.