Home >  Test Equipment  >  Micrometer  >  MITUTOYO  >  293-341-30

293-341-30

Manufactured by MITUTOYO

MITUTOYO 293-341-30 0
MITUTOYO 293-341-30 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 381.00
Save as much as 55%
Last Value Update: 4/22/2022
Product Description
Warranty
  • 29334130
  • 25.4MM TO 2" CARBIDE IP65 ELECTRONIC OUTSIDE MICROMETER 0.0010MM RESOLUTION
  • 0.000050" ACCURACY
  • RATCHET STOP THIMBLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 293-341-30, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$287.00
In-Stock

Radwell Engineering Preferred Product

$287.00
SKU: 59662983
Save Up To $94.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$216.00
SKU: 59662984
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$187.00
SKU: 59662985
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$173.00
SKU: 59662986
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 293-341-30, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.