Home >  Test Equipment  >  Modal Measurement  >  MITUTOYO  >  2046S

2046S

Manufactured by MITUTOYO

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 175.00
Save as much as 51%
Last Value Update: 6/8/2021
Product Description
Warranty
  • 2046S
  • 0.01MM
  • 10MM/(1MM PER REV) DIAL INDICATOR
  • 0-100
  • LUG BACK
  • 8MM STEM
  • SERIES 2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 2046S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$141.00
Available To Order

Radwell Engineering Preferred Product

$141.00
SKU: 4519811
Call 800.884.5500 For Current Lead Time
Save Up To $34.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$92.00
In-Stock

Surplus Never Used Original Packaging

$106.00
SKU: 4519812
Save Up To $69.00!
1 in US!

Surplus Never Used Radwell Packaging

$92.00
SKU: 4519813
Save Up To $83.00!
1 in US!

Previously Used / Radwell Certified

$85.00
SKU: 4519814
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 2046S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.