Home >  Test Equipment  >  Micrometer  >  MITUTOYO  >  193-211

193-211

Manufactured by MITUTOYO

MITUTOYO 193-211 0
MITUTOYO 193-211 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 293.00
Save as much as 55%
Last Value Update: 4/22/2022
Product Description
Warranty
  • 193211
  • 0 TO 1" RANGE
  • 0.0001" GRADUATION
  • MECHANICAL OUTSIDE MICROMETER FRICTION THIMBLE
  • ACCURATE TO 0.0001"
  • DIGITAL COUNTER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 193-211, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$220.00
In-Stock

Radwell Engineering Preferred Product

$220.00
SKU: 42231012
Save Up To $73.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$165.00
SKU: 42231013
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$143.00
SKU: 42231014
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$132.00
SKU: 42231015
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 193-211, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.