Home >  Sensors & Switches  >  QD Cable/Cord Set  >  MITUTOYO  >  09AAA030A

09AAA030A

Manufactured by MITUTOYO

MITUTOYO 09AAA030A 0
MITUTOYO 09AAA030A 1
representative photo
click to zoom
Weight: 0.07 lbs
Estimated Value - 242.00
Save as much as 55%
Last Value Update: 4/22/2022
Product Description
Warranty
  • 09AAA030A
  • SIGNAL CABLE
  • ARMORED
  • 3M
  • SERIES 950
  • PROSCALE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 09AAA030A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$182.00
In-Stock

Radwell Engineering Preferred Product

$182.00
SKU: 21857172
Save Up To $60.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$110.00
In-Stock

Surplus Never Used Original Packaging

$137.00
SKU: 21857173
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$119.00
SKU: 21857174
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$110.00
SKU: 21857175
Save Up To $132.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to 09AAA030A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.