Home >  Servo Products  >  CNC Motor/Control  >  MITSUBISHI  >  MDS-C1-SP-55

MDS-C1-SP-55

Manufactured by MITSUBISHI

representative photo
click to zoom
Weight: 9.26 lbs
Estimated Value - 6,000.00
Save as much as 73%
Last Value Update: 12/16/2022
Product Description
Warranty
  • MDSC1SP55
  • DISCONTINUED BY MANUFACTURER
  • SPINDLE DRIVE
  • SPINDLE AMPLIFIER
  • AC SPINDLE DRIVE UNIT
  • INPUT: 1 PHASE 200-230 VAC 50/60 HZ 0.2 AMP
  • INPUT: 270-311 VDC 20 AMP
  • OUTPUT: 3 PHASE 200 VAC 0-833 HZ 18 AMP
  • 5.5 KW
  • (B50765)
  • REPLACED BY MDS-C1-SP-55-N
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MDS-C1-SP-55, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$3,960.00
In-Stock

Surplus Never Used Original Packaging

$4,560.00
SKU: 38560504
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3,960.00
SKU: 38560505
Save Up To $2,040.00!
1 in UK!

Previously Used / Radwell Certified

$3,300.00
SKU: 38560506
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,650.00
Average Delivery 5-20 Days
$1,650.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to MDS-C1-SP-55, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.