Home >  PLCs/Machine Control  >  Brick PLC  >  MITSUBISHI  >  FX2N-2DA

FX2N-2DA

Manufactured by MITSUBISHI

MITSUBISHI FX2N-2DA 0
MITSUBISHI FX2N-2DA 1
MITSUBISHI FX2N-2DA 2
representative photo
click to zoom
Weight: 0.13 lbs
Estimated Value - 800.00
Save as much as 55%
Last Value Update: 2/9/2022
Product Description
Warranty
  • FX2N2DA
  • DISCONTINUED BY MANUFACTURER
  • ANALOG OUTPUT MODULE
  • 12 BIT
  • 2 CH
  • DIGITAL TO ANALOGUE
  • 0 V - +10 V
  • 4-20 MA DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to FX2N-2DA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$800.00
In-Stock

Radwell Independent Supply Chain New Level 1

$800.00
SKU: 28155
Ships Same Day
18 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$425.00
In-Stock

Surplus Never Used Original Packaging

$480.00
SKU: 28156
Ships in 24 hours
Save Up To $320.00!
2 in US!

Surplus Never Used Radwell Packaging

$460.00
SKU: 28157
2-5 Days
Ships from United Kingdom
Save Up To $340.00!
1 in UK!

Previously Used / Radwell Certified

$425.00
SKU: 28158
Ships in 24 hours
Save Up To $375.00!
o
Rush Available
16 in US!
7 in UK!
1 in DE!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$360.00
Average Delivery 2-10 Days
$360.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to FX2N-2DA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.