Home >  Drives  >  Drive Cable and Accessory  >  MITSUBISHI  >  FR-PU04

FR-PU04

Manufactured by MITSUBISHI

MITSUBISHI FR-PU04 0
MITSUBISHI FR-PU04 1
representative photo
click to zoom
Weight: 0.13 lbs
Estimated Value - 539.00
Save as much as 49%
Last Value Update: 9/8/2020
Product Description
Alternate Part Numbers
Warranty
  • FRPU04
  • DISCONTINUED BY MANUFACTURER
  • ELECTRIC PARAMETER UNIT
  • A500/E500
  • FULL 10-KEY KEYPAD
  • REMOVABLE FROM INVERTER
  • FR-PU04 WORKS WITH THE A500 AND F500 SERIES DRIVES P/NS BEGINNING IN FR-A5 OR FR-F5
  • USE WITH CABLE FR-CB201 OR FR-CB205
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FR-PU04, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$324.00
In-Stock

Surplus Never Used Original Packaging

$410.00
SKU: 485549
Save Up To $129.00!
2 in UK!

Surplus Never Used Radwell Packaging

$356.00
SKU: 485550
Save Up To $183.00!
2 in US!
1 in UK!

Previously Used / Radwell Certified

$324.00
SKU: 485551
Save Up To $215.00!
o
Rush Available
61 in US!
2 in CA!
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$275.00
Average Delivery 5-20 Days
$275.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to FR-PU04, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.