Home >  PLCs/Machine Control  >  PLC Module/Rack  >  MITSUBISHI  >  CM600HA-28H

CM600HA-28H

Manufactured by MITSUBISHI

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 382.00
Save as much as 62%
Last Value Update: 6/14/2021
Product Description
Warranty
  • CM600HA28H
  • IGBT MODULE
  • HIGH PERFORMANCE H-SERIES SINGLE
  • 600A
  • 1400V
  • 4100W
  • W/ CHASSIS MOUNT MODULE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CM600HA-28H, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$360.00
In-Stock

Radwell Independent Supply Chain New Level 1

$360.00
SKU: 67781608
Save Up To $22.00!
Additional quantities available with standard lead time.
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$216.00
SKU: 67781609
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$187.00
SKU: 67781610
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$172.00
SKU: 67781611
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to CM600HA-28H, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.