Home >  PLCs/Machine Control  >  PLC Module/Rack  >  MITSUBISHI  >  AC-06-B

AC-06-B

Manufactured by MITSUBISHI

MITSUBISHI AC-06-B 0
MITSUBISHI AC-06-B 1
representative photo
click to zoom
Weight: 0.74 lbs
Estimated Value - $110.00
Save as much as 75 %
Last Value Update: 2/11/2019
Product Description
Alternate Part Numbers
Warranty
  • AC06B
  • DISCONTINUED BY MANUFACTURER
  • CONNECTOR CABLE
  • M/M 45PIN
  • 0.6 M TO EXTENSION RACK
If you need a specific firmware or series relating to AC-06-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MITSUBISHI
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$28.00

Surplus Never Used Original Packaging

$50.00
SKU: 28693
Ships in 24 hours
Save Up To $60.00!
Order Before 3PM
Order Before 3PM ET
4 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$45.00
SKU: 28694
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$28.00
SKU: 28695
Ships in 24 hours
Save Up To $82.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
37 in US!
25 in UK!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to AC-06-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.