Home >  Components  >  LCD/LED Display  >  MITSUBISHI  >  AA084VG01

AA084VG01

Manufactured by MITSUBISHI

representative photo
click to zoom
Weight: 0.79 lbs
Estimated Value - 800.00
Save as much as 70%
Last Value Update: 10/9/2020
Product Description
Warranty
  • AA084VG01
  • DISCONTINUED BY MANUFACTURER
  • LCD DISPLAY
  • 8.4 INCH SCREEN
  • VGA LED
  • BRIGHTNESS 800CD/M2
  • CONTRAST RATIO 600:1
  • TTL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to AA084VG01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$320.00
In-Stock

Surplus Never Used Original Packaging

$400.00
$600.00
SKU: 40311529
Save Up To $400.00!
51 in UK!

Surplus Never Used Radwell Packaging

$320.00
$520.00
SKU: 40311530
Save Up To $480.00!
Order Before 3PM
Order Before 3PM ET
47 in US!

Previously Used / Radwell Certified

$240.00
$480.00
SKU: 40311531
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AA084VG01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.