Home >  PLCs/Machine Control  >  PLC Module/Rack  >  MITSUBISHI  >  A68B

A68B

Manufactured by MITSUBISHI

MITSUBISHI A68B 0
MITSUBISHI A68B 1
representative photo
click to zoom
Weight: 4.59 lbs
Estimated Value - $260.00
Save as much as 50 %
Last Value Update: 4/15/2021
Product Description
Alternate Part Numbers
Warranty
  • A68B
  • DISCONTINUED BY MANUFACTURER
  • RACK EXTENSION
  • 8 SLOT
  • PSU
If you need a specific firmware or series relating to A68B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MITSUBISHI
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$156.00

Surplus Never Used Original Packaging

$195.00
SKU: 28656
Ships in 24 hours
Save Up To $65.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$169.00
SKU: 28657
Ships in 24 hours
Save Up To $91.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$156.00
SKU: 28658
Ships in 24 hours
Save Up To $104.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
28 in US!
26 in UK!
If you need a specific firmware or series relating to A68B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.