Home >  PLCs/Machine Control  >  PLC Module/Rack  >  MITSUBISHI  >  A3N-MCA4-UL

A3N-MCA4-UL

Manufactured by MITSUBISHI

MITSUBISHI A3N-MCA4-UL 0
MITSUBISHI A3N-MCA4-UL 1
representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 1,400.00
Save as much as 50%
Last Value Update: 8/22/2018
Product Description
Warranty
  • A3NMCA4UL
  • DISCONTINUED BY MANUFACTURER
  • MEMORY CASSETTE
  • 32KB
  • FOR FULL SIZE CPU
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A3N-MCA4-UL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$840.00
In-Stock

Surplus Never Used Original Packaging

$1,050.00
SKU: 461452
Ships in 24 hours
Save Up To $350.00!
1 in US!

Surplus Never Used Radwell Packaging

$910.00
SKU: 461453
Ships in 24 hours
Save Up To $490.00!
6 in US!

Previously Used / Radwell Certified

$840.00
SKU: 461454
2-10 Days
Save Up To $560.00!
o
Rush Available
5 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$700.00
Average Delivery 2-10 Days
$700.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A3N-MCA4-UL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.