Home >  PLCs/Machine Control  >  PLC Module/Rack  >  MITSUBISHI  >  A3A-CPU-P21

A3A-CPU-P21

Manufactured by MITSUBISHI

MITSUBISHI A3A-CPU-P21 0
MITSUBISHI A3A-CPU-P21 1
representative photo
click to zoom
Weight: 2.31 lbs
Estimated Value - 10,800.00
Save as much as 90%
Last Value Update: 8/19/2020
Product Description
Warranty
  • A3ACPUP21
  • DISCONTINUED BY MANUFACTURER
  • NETWORK CPU
  • A3A SERIES
  • 2048 I/O
  • 30K PROGRAM CAPACITY
  • NO MEM
  • FIBER LK
If you need a specific firmware or series relating to A3A-CPU-P21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MITSUBISHI
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$3,259.44

Surplus Never Used Original Packaging

$6,518.88
SKU: 28571
Ships in 24 hours
Save Up To $4,281.12!
12 in US!
3 in UK!

Surplus Never Used Radwell Packaging

$4,345.92
SKU: 28572
Ships in 24 hours
Save Up To $6,454.08!
1 in US!

Previously Used / Radwell Certified

$3,259.44
SKU: 28573
2-10 Days
Save Up To $7,540.56!
o
Rush Available
13 in US!
8 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,100.00
Average Delivery 2-10 Days
$1,100.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A3A-CPU-P21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.