Home >  PLCs/Machine Control  >  PLC Module/Rack  >  MITSUBISHI  >  A2SNMCA-30KE

A2SNMCA-30KE

Manufactured by MITSUBISHI

representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 540.00
Save as much as 50%
Last Value Update: 6/16/2021
Product Description
Warranty
  • A2SNMCA30KE
  • DISCONTINUED BY MANUFACTURER
  • MEMORY CASSETTE
  • EPROM
  • 30K MAX STEP
  • 512 POINTS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A2SNMCA-30KE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$540.00
In-Stock

Radwell Independent Supply Chain New Level 1

$540.00
SKU: 461401
Ships Same Day
5 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$324.00
In-Stock

Surplus Never Used Original Packaging

$405.00
SKU: 461402
Ships in 24 hours
Save Up To $135.00!
2 in US!

Surplus Never Used Radwell Packaging

$351.00
SKU: 461403
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$324.00
SKU: 461404
2-10 Days
Save Up To $216.00!
o
Rush Available
3 in US!
7 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$270.00
Average Delivery 2-10 Days
$270.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to A2SNMCA-30KE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.