Home >  PLCs/Machine Control  >  PLC Module/Rack  >  MITSUBISHI  >  A1S33B

A1S33B

Manufactured by MITSUBISHI

MITSUBISHI A1S33B 0
MITSUBISHI A1S33B 1
representative photo
click to zoom
Weight: 2.86 lbs
Estimated Value - 370.00
Save as much as 80%
Last Value Update: 1/30/2019
Product Description
Warranty
  • A1S33B
  • DISCONTINUED BY MANUFACTURER
  • RACK EXTENSION
  • 3 SLOTS
  • PSU SLOT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A1S33B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$74.00
In-Stock

Surplus Never Used Original Packaging

$148.00
SKU: 28424
Ships in 24 hours
Save Up To $222.00!
5 in US!

Surplus Never Used Radwell Packaging

$111.00
SKU: 28425
Ships in 24 hours
Save Up To $259.00!
1 in US!

Previously Used / Radwell Certified

$74.00
SKU: 28426
Ships in 24 hours
Save Up To $296.00!
o
Rush Available
21 in US!
9 in UK!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to A1S33B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.