Home >  PLCs/Machine Control  >  PLC Module/Rack  >  MITSUBISHI  >  A1S-MCA-8KP

A1S-MCA-8KP

Manufactured by MITSUBISHI

representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 280.00
Save as much as 40%
Last Value Update: 4/28/2008
Product Description
Warranty
  • A1SMCA8KP
  • OBSOLETE: USE A1SNMCA-8KP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A1S-MCA-8KP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$168.00
In-Stock

Surplus Never Used Original Packaging

$210.00
SKU: 461170
Ships in 24 hours
Save Up To $70.00!
17 in US!
10 in UK!

Surplus Never Used Radwell Packaging

$182.00
SKU: 461171
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $98.00!
1 in UK!

Previously Used / Radwell Certified

$168.00
SKU: 461172
2-10 Days
Ships from Newcastle Under Lyme, UK
Save Up To $112.00!
o
Rush Available
3 in UK!
If you need a specific firmware or series relating to A1S-MCA-8KP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.