Home >  Motors/GearBox/Clutch  >  Gear Motor  >  MINI MOTOR  >  MCC180MP4N

MCC180MP4N

Manufactured by MINI MOTOR

representative photo
click to zoom
Weight: 11.46 lbs
Estimated Value - 601.73
Save as much as 27%
Last Value Update: 8/6/2019
Product Description
Warranty
  • MCC180MP4N
  • WORM GEAR MOTOR
  • 1.28AMP
  • 180V
  • 230W
  • 186RPM
  • IP55
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MCC180MP4N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$601.73
Available To Order

Radwell Engineering Preferred Product

$601.73
SKU: 112878145
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$300.87
In-Stock

Surplus Never Used Original Packaging

$421.22
SKU: 112878146
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$330.95
SKU: 112878147
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$300.87
SKU: 112878148
Save Up To $150.43!
o
Rush Available
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$285.83
Average Delivery 5-20 Days
$285.83
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MCC180MP4N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.