Home >  Servo Products  >  Servo Motor  >  MILANO  >  MP66S-K16-S-EL-131

MP66S-K16-S-EL-131

Manufactured by MILANO

representative photo
click to zoom
Weight: 5.93 lbs
Estimated Value - $540.00
Save as much as 50 %
Last Value Update: 4/20/2007
Product Description
Alternate Part Numbers
Warranty
  • MP66SK16SEL131
  • DISCONTINUED BY MANUFACTURER
  • SERVO MOTOR DC 157W 3.7AMP 48V 3000RPM
If you need a specific firmware or series relating to MP66S-K16-S-EL-131, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MILANO
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$270.00
Average Delivery 2-10 Days
Minor $270.00
Major $391.50
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MP66S-K16-S-EL-131, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.