Home >  Valves  >  Pressure Relief Valve  >  MIDWEST CONTROL  >  MCDV50

MCDV50

Manufactured by MIDWEST CONTROL

representative photo
click to zoom
Weight: 4.00 lbs
Estimated Value - 91.00
Save as much as 52%
Last Value Update: 4/26/2022
Product Description
Warranty
  • MCDV50
  • CONDENSATE DRAIN
  • ELECTRIC
  • 230 PSI
  • 120 VOLT
  • 1/2 IN NPT WITH STRAINER
  • SOLID STATE TIMER
  • ADJUSTABLE 0.5 TO 45 MINUTES
  • MANUAL TEST SWITCH
  • FORMERLY PART MCDV-50-120A
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MCDV50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$73.00
In-Stock

Radwell Engineering Preferred Product

$73.00
SKU: 159255256
Save Up To $18.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$55.00
SKU: 159255257
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$48.00
SKU: 159255258
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$44.00
SKU: 159255259
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to MCDV50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.