Home >  Machine Parts  >  Pipe and Coupling  >  MERIT BRASS COMPANY  >  K617H-08

K617H-08

Manufactured by MERIT BRASS COMPANY

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - $5.00
Save as much as 40 %
Last Value Update: 3/1/2017
Product Description
Warranty
  • K617H08
  • PLUG SS PIPE HEX 1/2IN
If you need a specific firmware or series relating to K617H-08, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MERIT BRASS COMPANY
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$5.00

Radwell Independent Supply Chain New Level 1

$5.00
SKU: 70612975
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$3.25

Surplus Never Used Original Packaging

$3.75
SKU: 70612976
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3.25
SKU: 70612977
Ships in 24 hours
Save Up To $1.75!
Order Before 3PM
Order Before 3PM ET
3 in US!

Previously Used / Radwell Certified

$3.00
SKU: 70612978
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to K617H-08, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.