Home >  Servo Products  >  Servo Drive/Servo Control  >  MELEC  >  AD-2601

AD-2601

Manufactured by MELEC

representative photo
click to zoom
Weight: 1.65 lbs
Estimated Value - 658.00
Save as much as 61%
Last Value Update: 4/6/2015
Product Description
Warranty
  • AD2601
  • DRIVER STEPPER 100VAC ADVANCED DRIVER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AD-2601, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MELEC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$499.00
Available To Order

Radwell Independent Supply Chain New Level 1

$499.00
SKU: 33706
Call 800.884.5500 For Current Lead Time
Save Up To $159.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$299.00
In-Stock

Surplus Never Used Original Packaging

$375.00
SKU: 33707
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$325.00
SKU: 33708
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$299.00
SKU: 33709
Save Up To $359.00!
o
Rush Available
4 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$255.00
Average Delivery 5-20 Days
$255.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to AD-2601, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.