Home >  Audio Visual  >  Audio Amplifier  >  MAXIM INTEGRATED PRODUCTS  >  MAX4313ESA+

MAX4313ESA+

Manufactured by MAXIM INTEGRATED PRODUCTS

MAXIM INTEGRATED PRODUCTS MAX4313ESA+ 0
MAXIM INTEGRATED PRODUCTS MAX4313ESA+ 1
representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 13.00
Save as much as 49%
Last Value Update: 3/16/2022
Product Description
Warranty
  • MAX4313ESA
  • VIDEO AMP
  • 150MHZ
  • 540V/US
  • NSOIC-8
  • NO. OF AMPLIFIERS:1AMPLIFIERS
  • GAIN BANDWIDTH:150MHZ
  • SLEW RATE:540V/¦S
  • OPERATING TEMPERATURE MIN:-40¦C
  • OPERATING TEMPERATURE MAX:85¦C
  • OUTPUT CURRENT:95MA
  • AMPLIFIER CASE STYLE:NSOIC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MAX4313ESA+, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAXIM INTEGRATED PRODUCTS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$11.00
In-Stock

Radwell Independent Supply Chain New Level 1

$11.00
SKU: 16399009
Save Up To $2.00!
Additional quantities available with standard lead time.
3 in US!
11 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$8.25
SKU: 16399010
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$7.15
SKU: 16399011
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$6.60
SKU: 16399012
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to MAX4313ESA+, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.