Home >  Pneumatics  >  Pneumatic Cylinder  >  MATARA UK LTD  >  PL/OSP-25X670

PL/OSP-25X670

Manufactured by MATARA UK LTD

representative photo
click to zoom
Weight: 3.75 lbs
Estimated Value - $740.00
Save as much as 50 %
Last Value Update: 9/1/2014
Product Description
Warranty
  • PLOSP25X670
  • DISCONTINUED BY MANUFACTURER
  • PNEUMATIC CYLINDER 25MM BORE 670 STROKE
If you need a specific firmware or series relating to PL/OSP-25X670, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MATARA UK LTD
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$481.00

Surplus Never Used Original Packaging

$555.00
SKU: 47581592
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$481.00
SKU: 47581593
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $259.00!
2 in UK!

Previously Used / Radwell Certified

$444.00
SKU: 47581594
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to PL/OSP-25X670, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.