Home >  Hydraulics  >  Hydraulic Pump  >  MARZOCCHI GROUP  >  GHP2A-D-25

GHP2A-D-25

Manufactured by MARZOCCHI GROUP

MARZOCCHI GROUP GHP2A-D-25 0
MARZOCCHI GROUP GHP2A-D-25 1
MARZOCCHI GROUP GHP2A-D-25 2
representative photo
click to zoom
Weight: 9.46 lbs
Estimated Value - 347.00
Save as much as 62%
Last Value Update: 9/9/2022
Product Description
Warranty
  • GHP2AD25
  • GEAR PUMP
  • SAE-A
  • GHP2A HIGH PERFORMANCE SERIES
  • EXTERNAL GEAR
  • ALUMINIUM BODY
  • CAST IRON FLANGE AND COVER
  • MAX SPEED 2500 RPM
  • 3822-PSI
  • RIGHT HAND ROTATION
  • KEYED SHAFT
  • DISPLACEMENT 17.9 CM3
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GHP2A-D-25, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$262.00
In-Stock

Radwell Engineering Preferred Product

$262.00
SKU: 123676068
Save Up To $85.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$197.00
SKU: 123676069
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$171.00
SKU: 123676070
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$158.00
SKU: 123676071
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$132.00
Average Delivery 5-20 Days
$132.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to GHP2A-D-25, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.