Home >  Servo Products  >  Servo Drive/Servo Control  >  MAGNETIC SPA  >  DIGICOMB 15

DIGICOMB 15

Manufactured by MAGNETIC SPA

MAGNETIC SPA DIGICOMB 15 0
MAGNETIC SPA DIGICOMB 15 1
representative photo
click to zoom
Weight: 11.82 lbs
Estimated Value - $2,609.02
Save as much as 49 %
Last Value Update: 9/8/2020
Product Description
Alternate Part Numbers
Warranty
  • DIGICOMB15
  • DISCONTINUED BY MANUFACTURER
  • MAGNETIC DIGITAL CONVERTER DRIVE
  • 15-30 AMP
  • 200-440 V
  • 2000 RPM
If you need a specific firmware or series relating to DIGICOMB 15, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAGNETIC SPA
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,318.24
Average Delivery 2-10 Days
$1,318.24
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to DIGICOMB 15, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.