Home >  Controls & Indicators  >  Time Delay Relay  >  MACROMATIC  >  SS-42228-F180S

SS-42228-F180S

Manufactured by MACROMATIC

representative photo
click to zoom
Weight: 0.19 lbs
Estimated Value - 280.00
Save as much as 50%
Last Value Update: 6/9/2016
Product Description
Warranty
  • SS42228F180S
  • DISCONTINUED BY MANUFACTURER
  • TIME DELAY RELAY 24VAC 10AMP 180SEC 10BLADE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SS-42228-F180S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 19200597
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$182.00
In-Stock

Surplus Never Used Original Packaging

$210.00
SKU: 19200598
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$182.00
SKU: 19200599
Save Up To $98.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$168.00
SKU: 19200600
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$140.00
Average Delivery 5-20 Days
$140.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SS-42228-F180S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.