PMPU

Manufactured by MACROMATIC

MACROMATIC PMPU 0
MACROMATIC PMPU 1
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 220.00
Save as much as 51%
Last Value Update: 7/8/2022
Product Description
Warranty
  • PMPU
  • 3-PHASE MONITOR RELAY
  • 190-500 VAC
  • 8 PIN PLUG-IN 10 AMP SPDT RELAY
  • PHASE LOSS
  • REVERSAL - FIXED
  • UNBALANCE
  • OVER/UNDER VOLTAGE - ADJUSTABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PMPU, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$177.00
In-Stock

Radwell Engineering Preferred Product

$177.00
SKU: 19005454
Save Up To $43.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$107.00
In-Stock

Surplus Never Used Original Packaging

$133.00
SKU: 19005455
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$116.00
SKU: 19005456
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$107.00
SKU: 19005457
Save Up To $113.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
3 in US!
If you need a specific firmware or series relating to PMPU, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.