Home >  Valves  >  Valve Coil  >  MAC VALVES INC  >  TM-DAAJ-1DA

TM-DAAJ-1DA

Manufactured by MAC VALVES INC

MAC VALVES INC TM-DAAJ-1DA 0
MAC VALVES INC TM-DAAJ-1DA 1
MAC VALVES INC TM-DAAJ-1DA 2
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - $110.00
Save as much as 51 %
Last Value Update: 9/7/2021
Product Description
Warranty
  • TMDAAJ1DA
  • SOLENOID VALVE
  • SINGLE OPERATOR
  • 110/120 VAC
  • 50/60 HZ
  • 5.4W
  • 25-150 PSI
  • FLYING LEADS
If you need a specific firmware or series relating to TM-DAAJ-1DA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAC VALVES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$96.00

Radwell Independent Supply Chain New Level 1

$96.00
SKU: 467923
Ships Same Day
Save Up To $14.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
4 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$54.00

Surplus Never Used Original Packaging

$68.00
SKU: 467924
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$59.00
SKU: 467925
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$54.00
SKU: 467926
Ships in 24 hours
Save Up To $56.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
41 in US!
1 in CA!
If you need a specific firmware or series relating to TM-DAAJ-1DA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.