Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  92B-AAF-BJA-DM-DDA2-1DM

92B-AAF-BJA-DM-DDA2-1DM

Manufactured by MAC VALVES INC

MAC VALVES INC 92B-AAF-BJA-DM-DDA2-1DM 0
MAC VALVES INC 92B-AAF-BJA-DM-DDA2-1DM 1
representative photo
click to zoom
Weight: 1.30 lbs
Estimated Value - $260.00
Save as much as 60 %
Last Value Update: 12/26/2019
Product Description
Warranty
  • 92BAAFBJADMDDA21DM
  • SOLENOID VALVE
  • SINGLE PRESSURE
  • SINGLE OPERATOR
  • PLUG IN TYPE
  • SUPPRESSION/BLOCKING DIODE W/ LIGHT
  • MANIFOLD SUB-BASE
  • 1/4 INCH NPTF
  • SIDE PORT
  • INTERNAL PILOT
  • MUFFLE EXHAUST
  • 24 VDC
  • 5.4 WATT
  • 24 INCH LEAD WIRE
  • RECESSED NON-LOCKING OPERATOR
If you need a specific firmware or series relating to 92B-AAF-BJA-DM-DDA2-1DM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAC VALVES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$220.00

Radwell Independent Supply Chain New Level 1

$220.00
SKU: 120009943
1-4 Weeks
Save Up To $40.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$110.00

Surplus Never Used Original Packaging

$154.00
SKU: 120009944
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$121.00
SKU: 120009945
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$110.00
SKU: 120009946
Ships in 24 hours
Save Up To $150.00!
12 in US!
If you need a specific firmware or series relating to 92B-AAF-BJA-DM-DDA2-1DM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.