Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  56C-52-RA

56C-52-RA

Manufactured by MAC VALVES INC

MAC VALVES INC 56C-52-RA 0
MAC VALVES INC 56C-52-RA 1
MAC VALVES INC 56C-52-RA 2
representative photo
click to zoom
Weight: 1.88 lbs
Estimated Value - 178.00
Save as much as 49%
Last Value Update: 9/7/2021
Product Description
Warranty
  • 56C52RA
  • REMOTE AIR VALVE
  • VAC-150PSI
  • 3/8INCH NPTF
  • INTERNAL AIR SPRING
  • NC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 56C-52-RA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAC VALVES INC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$178.00
Available To Order

Radwell Independent Supply Chain New Level 1

$178.00
SKU: 15869680
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$91.00
In-Stock

Surplus Never Used Original Packaging

$113.00
SKU: 15869681
Save Up To $65.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$98.00
SKU: 15869682
Save Up To $80.00!
Order Before 3PM
Order Before 3PM ET
4 in US!

Previously Used / Radwell Certified

$91.00
SKU: 15869683
Save Up To $87.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
20 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 56C-52-RA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.