Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  45A-AA1-DDAJ-1KA

45A-AA1-DDAJ-1KA

Manufactured by MAC VALVES INC

representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 180.00
Save as much as 4%
Last Value Update: 8/2/2022
Product Description
Warranty
  • 45AAA1DDAJ1KA
  • SOLENOID VALVE
  • 45 SERIES
  • 4-WAY
  • SINGLE OPERATOR
  • 1/8" NPTF PORT SIZE
  • 24 V DC (5.4 W)
  • NON-LOCKING MANUAL OPERATOR
  • SQUARE CONNECTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 45A-AA1-DDAJ-1KA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAC VALVES INC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$180.00
In-Stock

Radwell Independent Supply Chain New Level 1

$180.00
SKU: 15055032
Additional quantities available with standard lead time.
9 in US!
28 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$123.00
SKU: 15055033
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$97.00
SKU: 15055034
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$88.00
SKU: 15055035
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 45A-AA1-DDAJ-1KA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.