Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  35A-SAD-DAAA-1BA

35A-SAD-DAAA-1BA

Manufactured by MAC VALVES INC

MAC VALVES INC 35A-SAD-DAAA-1BA 0
MAC VALVES INC 35A-SAD-DAAA-1BA 1
representative photo
click to zoom
Weight: 0.12 lbs
Estimated Value - $165.00
Save as much as 59 %
Last Value Update: 9/7/2021
Product Description
Warranty
  • 35ASADDAAA1BA
  • SOLENOID VALVE
  • 35 SERIES
  • 3-WAY
  • 1/8 INCH NPTF
  • N.O. ONLY VALVE
  • 110-120 V AC
  • 50/60 HZ
  • 18 INCH WIRE LENGTH
  • NON-LOCKING RECESSED MANUAL OPERATOR
  • FLYING LEADS
If you need a specific firmware or series relating to 35A-SAD-DAAA-1BA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAC VALVES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$144.00

Radwell Independent Supply Chain New Level 1

$144.00
SKU: 79062080
1-4 Weeks
Save Up To $21.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$67.00

Surplus Never Used Original Packaging

$94.00
SKU: 79062081
Ships in 24 hours
Save Up To $71.00!
3 in US!

Surplus Never Used Radwell Packaging

$74.00
SKU: 79062082
Ships in 24 hours
Save Up To $91.00!
1 in US!

Previously Used / Radwell Certified

$67.00
SKU: 79062083
Ships in 24 hours
Save Up To $98.00!
1 in US!
If you need a specific firmware or series relating to 35A-SAD-DAAA-1BA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.