Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  180002-112-0039

180002-112-0039

Manufactured by MAC VALVES INC

representative photo
click to zoom
Weight: 0.75 lbs
Estimated Value - 125.00
Save as much as 50%
Last Value Update: 9/7/2021
Product Description
Warranty
  • 1800021120039
  • SOLENOID VALVE
  • 1800 SERIES
  • 4-WAY
  • DOUBLE OPERATOR
  • RETAINER
  • SINGLE PRESSURE
  • INDIVIDUAL EXTERNAL PILOT
  • 1/4 INCH NPTF
  • PUSH PULL PALM BUTTON
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 180002-112-0039, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAC VALVES INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$106.71
SKU: 11963317
If ordered within
Save Up To $18.29!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
10 in US
2 in CA

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$80.00
SKU: 11963318
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$69.00
SKU: 11963319
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$63.00
SKU: 11963320
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 180002-112-0039, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.