Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  111B-611JB

111B-611JB

Manufactured by MAC VALVES INC

MAC VALVES INC 111B-611JB 0
MAC VALVES INC 111B-611JB 1
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - $165.00
Save as much as 57 %
Last Value Update: 9/7/2021
Product Description
Warranty
  • 111B611JB
  • SOLENOID VALVE
  • 100 SERIES
  • 3-WAY
  • 1/8" NPTF PORT SIZE
  • UNIVERSAL
  • 24 V DC
  • 8.5 W
  • NON-LOCKING RECESSED MANUAL OPERATOR
  • RECTANGULAR CONNECTOR
If you need a specific firmware or series relating to 111B-611JB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAC VALVES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$150.00

Radwell Independent Supply Chain New Level 1

$150.00
SKU: 475804
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $15.00!
Additional quantities available with standard lead time.
3 in UK!
If you need a specific firmware or series relating to 111B-611JB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.