Home >  Power Supplies  >  Power Supply  >  LUTZE  >  NGP-24/5-2731

NGP-24/5-2731

Manufactured by LUTZE

representative photo
click to zoom
Weight: 1.20 lbs
Estimated Value - 200.00
Save as much as 50%
Last Value Update: 1/27/2014
Product Description
Warranty
  • NGP2452731
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY IN:2.2/1.3AMP 120/230VAC 50/60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to NGP-24/5-2731, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 43244179
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$120.00
In-Stock

Surplus Never Used Original Packaging

$150.00
SKU: 43244180
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$130.00
SKU: 43244181
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$120.00
SKU: 43244182
Save Up To $80.00!
o
Rush Available
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$100.00
Average Delivery 5-20 Days
$100.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to NGP-24/5-2731, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.