Home >  PLCs/Machine Control  >  PLC Module/Rack  >  LUTZE  >  743206

743206

Manufactured by LUTZE

LUTZE 743206 0
LUTZE 743206 1
representative photo
click to zoom
Weight: 1.50 lbs
Estimated Value - 640.00
Save as much as 50%
Last Value Update: 8/31/2010
Product Description
Warranty
  • 743206
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY
  • 230 VAC 50HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 743206, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 8639120
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$384.00
In-Stock

Surplus Never Used Original Packaging

$480.00
SKU: 8639121
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$416.00
SKU: 8639122
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$384.00
SKU: 8639123
Save Up To $256.00!
o
Rush Available
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$320.00
Average Delivery 5-20 Days
$320.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 743206, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.