Home >  Power Supplies  >  Power Supply  >  LUTZE  >  722986

722986

Manufactured by LUTZE

LUTZE 722986 0
LUTZE 722986 1
representative photo
click to zoom
Weight: 2.00 lbs
Estimated Value - 820.00
Save as much as 50%
Last Value Update: 1/22/2021
Product Description
Alternate Part Numbers
Warranty
  • 722986
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY
  • REGULATED
  • 20 AMPS
  • INPUT 90-132 VAC/187-264 VDC
  • OUTPUT 24 VDC ADJUSTABLE
  • 480 WATTS
  • TYPE CPSB1-480-24R
  • SUGGESTED REPLACEMENT 723700
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 722986, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 27505487
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$615.00
In-Stock

Surplus Never Used Original Packaging

$615.00
SKU: 27505488
Save Up To $205.00!
1 in UK!

Surplus Never Used Radwell Packaging

$533.00
SKU: 27505489
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$492.00
SKU: 27505490
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$410.00
Average Delivery 5-20 Days
$410.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 722986, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.