Home >  Lighting  >  Emergency Fixture  >  LITHONIA LIGHTING  >  LES2G

LES2G

Manufactured by LITHONIA LIGHTING

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 573.00
Save as much as 54%
Last Value Update: 12/28/2009
Product Description
Alternate Part Numbers
Warranty
  • LES2G
  • EXIT LIGHTING
  • LED SURFACE MOUNT
  • GREEN
  • 120/277VAC 50/60HZ
  • STENCIL FACE TYPE
  • DOUBLE FACE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LES2G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$435.00
SKU: 17671188
Call 800.884.5500 for current lead time
Save Up To $138.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$331.00
SKU: 17671189
Save Up To $242.00!
4 in US

Surplus Never Used Radwell Packaging

$288.00
SKU: 17671190
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$261.00
SKU: 17671191
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LES2G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.